ISO 5457

Technical product documentation — Sizes and layout of drawing sheets AMENDMENT 1

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 June 2010
Status: active
Page Count: 6
ICS Code (Technical drawings in general): 01.100.01
scope:

Foreword

ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is normally carried out through ISO technical committees. Each member body interested in a subject for which a technical committee has been established has the right to be represented on that committee. International organizations, governmental and non-governmental, in liaison with ISO, also take part in the work. ISO collaborates closely with the International Electrotechnical Commission (IEC) on all matters of electrotechnical standardization.

International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.

The main task of technical committees is to prepare International Standards. Draft International Standards adopted by the technical committees are circulated to the member bodies for voting. Publication as an International Standard requires approval by at least 75 % of the member bodies casting a vote.

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. ISO shall not be held responsible for identifying any or all such patent rights.

Amendment 1 to ISO 5457:1999 was prepared by Technical Committee ISO/TC 10, Technical product documentation, Subcommittee SC 1, Basic conventions

Document History

ISO 5457
June 15, 2010
Technical product documentation — Sizes and layout of drawing sheets AMENDMENT 1
Foreword ISO (the International Organization for Standardization) is a worldwide federation of national standards bodies (ISO member bodies). The work of preparing International Standards is...
February 1, 1999
Technical Product Documentation - Sizes and Layout of Drawing Sheets
This International Standard specifies the size and layout of preprinted sheets for technical drawings in any field of engineering, including those produced by computer. This International Standard is...

References

Advertisement