DSF/prEN ISO 8253-3

Acoustics - Audiometric test methods - Part 3: Speech audiometry (ISO/DIS 8253-3:2010)

inactive
Organization: DS
Status: inactive
Page Count: 49
ICS Code (Noise with respect to human beings): 13.140

Document History

February 14, 2022
Acoustics – Audiometric test methods – Part 3: Speech audiometry (ISO 8253-3:2022)
This document specifies basic methods for speech recognition tests for audiological applications. NOTE       Examples of speech materials are given in Annex A. In order to ensure minimum requirements...
April 27, 2012
Acoustics – Audiometric test methods – Part 3: Speech audiometry
This part of ISO 8253 specifies basic methods for speech recognition tests for audiological applications. In order to ensure minimum requirements of precision and comparability between different test...
May 28, 1998
Acoustics - Audiometric test methods - Part 3: Speech audiometry
This standard specifies procedures and requirements for speech audiometry with the recorded test material being presented by air conduction through an earphone, by bone conduction through a bone...
Acoustics – Audiometric test methods – Part 3: Speech audiometry (ISO/DIS 8253-3:2020)
This document specifies basic methods for speech recognition tests for audiological applications. NOTE – Examples of speech materials are given in Annex A. In order to ensure minimum requirements of...
Acoustics - Audiometric test methods - Part 3: Speech audiometry (ISO/FDIS 8253-3:2011)
This part of ISO 8253 specifies basic methods for speech recognition tests for audiological applications. In order to ensure minimum requirements of precision and comparability between different test...
DSF/prEN ISO 8253-3
Acoustics - Audiometric test methods - Part 3: Speech audiometry (ISO/DIS 8253-3:2010)
A description is not available for this item.
Advertisement