DS/EN ISO 8253-3
Acoustics - Audiometric test methods - Part 3: Speech audiometry
inactive
| Organization: | DS |
| Publication Date: | 28 May 1998 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Noise with respect to human beings): | 13.140 |
scope:
This standard specifies procedures and requirements for speech audiometry with the recorded test material being presented by air conduction through an earphone, by bone conduction through a bone vibrator or from a loudspeaker for sound field audiometry.
Document History
February 14, 2022
Acoustics – Audiometric test methods – Part 3: Speech audiometry (ISO 8253-3:2022)
This document specifies basic methods for speech recognition tests for audiological applications. NOTE Examples of speech materials are given in Annex A. In order to ensure minimum requirements...
April 27, 2012
Acoustics – Audiometric test methods – Part 3: Speech audiometry
This part of ISO 8253 specifies basic methods for speech recognition tests for audiological applications. In order to ensure minimum requirements of precision and comparability between different test...
DS/EN ISO 8253-3
May 28, 1998
Acoustics - Audiometric test methods - Part 3: Speech audiometry
This standard specifies procedures and requirements for speech audiometry with the recorded test material being presented by air conduction through an earphone, by bone conduction through a bone...
Acoustics – Audiometric test methods – Part 3: Speech audiometry (ISO/DIS 8253-3:2020)
This document specifies basic methods for speech recognition tests for audiological applications. NOTE – Examples of speech materials are given in Annex A. In order to ensure minimum requirements of...
Acoustics - Audiometric test methods - Part 3: Speech audiometry (ISO/FDIS 8253-3:2011)
This part of ISO 8253 specifies basic methods for speech recognition tests for audiological applications. In order to ensure minimum requirements of precision and comparability between different test...
Acoustics - Audiometric test methods - Part 3: Speech audiometry (ISO/DIS 8253-3:2010)
A description is not available for this item.