DSF/FprEN ISO 8253-3

Acoustics - Audiometric test methods - Part 3: Speech audiometry (ISO/FDIS 8253-3:2011)

inactive
Organization: DS
Status: inactive
Page Count: 44
ICS Code (Noise with respect to human beings): 13.140
scope:

This part of ISO 8253 specifies basic methods for speech recognition tests for audiological applications. In order to ensure minimum requirements of precision and comparability between different test procedures including speech recognition tests in different languages, this part of ISO 8253 specifies requirements for the composition, validation and evaluation of speech test materials, and the realization of speech recognition tests. This part of ISO 8253 does not specify the contents of the speech material because of the variety of languages. Furthermore, this part of ISO 8253 also specifies the determination of reference values and fulfilment requirements for the realization and manner of presentation. This part of ISO 8253 specifies procedures and requirements for speech audiometry with the recorded test material being presented by air conduction through an earphone, or from a loudspeaker for sound field audiometry. Methods for using noise either for masking the non-test ear or as a competing sound are described. Some test subjects, for example children, can require amended test procedures not specified in this part of ISO 8253. Specialized tests such as those used for evaluating directional hearing and dichotic hearing are outside the scope of this part of ISO 8253.

Document History

February 14, 2022
Acoustics – Audiometric test methods – Part 3: Speech audiometry (ISO 8253-3:2022)
This document specifies basic methods for speech recognition tests for audiological applications. NOTE       Examples of speech materials are given in Annex A. In order to ensure minimum requirements...
April 27, 2012
Acoustics – Audiometric test methods – Part 3: Speech audiometry
This part of ISO 8253 specifies basic methods for speech recognition tests for audiological applications. In order to ensure minimum requirements of precision and comparability between different test...
May 28, 1998
Acoustics - Audiometric test methods - Part 3: Speech audiometry
This standard specifies procedures and requirements for speech audiometry with the recorded test material being presented by air conduction through an earphone, by bone conduction through a bone...
Acoustics – Audiometric test methods – Part 3: Speech audiometry (ISO/DIS 8253-3:2020)
This document specifies basic methods for speech recognition tests for audiological applications. NOTE – Examples of speech materials are given in Annex A. In order to ensure minimum requirements of...
DSF/FprEN ISO 8253-3
Acoustics - Audiometric test methods - Part 3: Speech audiometry (ISO/FDIS 8253-3:2011)
This part of ISO 8253 specifies basic methods for speech recognition tests for audiological applications. In order to ensure minimum requirements of precision and comparability between different test...
Acoustics - Audiometric test methods - Part 3: Speech audiometry (ISO/DIS 8253-3:2010)
A description is not available for this item.
Advertisement