DSF/FprEN ISO 8130-6

Coating Powders - Part 6: Determination of gel time of thermosetting coating powders at a given temperature (ISO 8130-6:1992, including Amd 1:1998)

inactive
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Paints and varnishes): 87.040
scope:

The method is based on heating a test portion of a specified volume to a specified temperature, normally 180 °C, in a depression in an electrically heated steel block and determination of the time at which threads can no longer be pulled from the molten product.

Document History

July 19, 2021
Coating powders – Part 6: Determination of gel time of thermosetting coating powders at a given temperature (ISO 8130-6:2021)
This document specifies a method for determining the time for a thermosetting coating powder to gel at a specified temperature. A method is described for checking batch to batch variation and for the...
January 21, 2011
Coating Powders – Part 6: Determination of gel time of thermosetting coating powders at a given temperature
The method is based on heating a test portion of a specified volume to a specified temperature, normally 180 °C, in a depression in an electrically heated steel block and determination of the time at...
Coating powders – Part 6: Determination of gel time of thermosetting coating powders at a given temperature (ISO/DIS 8130-6:2020)
This document specifies a method for determining the time for a thermosetting coating powder to gel at a specified temperature. A method is described for checking batch to batch variation and for the...
DSF/FprEN ISO 8130-6
Coating Powders - Part 6: Determination of gel time of thermosetting coating powders at a given temperature (ISO 8130-6:1992, including Amd 1:1998)
The method is based on heating a test portion of a specified volume to a specified temperature, normally 180 °C, in a depression in an electrically heated steel block and determination of the time at...
Advertisement