DS/EN ISO 8130-6

Coating powders – Part 6: Determination of gel time of thermosetting coating powders at a given temperature (ISO 8130-6:2021)

active, Most Current
Organization: DS
Publication Date: 19 July 2021
Status: active
Page Count: 16
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a method for determining the time for a thermosetting coating powder to gel at a specified temperature. A method is described for checking batch to batch variation and for the quality control of a given coating powder. The gel time determined by this method is not directly related to the time for a coating powder to cure in practical applications. The method is not applicable to coating powders with ultra-short gel times (less than 15 s).

Document History

DS/EN ISO 8130-6
July 19, 2021
Coating powders – Part 6: Determination of gel time of thermosetting coating powders at a given temperature (ISO 8130-6:2021)
This document specifies a method for determining the time for a thermosetting coating powder to gel at a specified temperature. A method is described for checking batch to batch variation and for the...
January 21, 2011
Coating Powders – Part 6: Determination of gel time of thermosetting coating powders at a given temperature
The method is based on heating a test portion of a specified volume to a specified temperature, normally 180 °C, in a depression in an electrically heated steel block and determination of the time at...
Coating powders – Part 6: Determination of gel time of thermosetting coating powders at a given temperature (ISO/DIS 8130-6:2020)
This document specifies a method for determining the time for a thermosetting coating powder to gel at a specified temperature. A method is described for checking batch to batch variation and for the...
Coating Powders - Part 6: Determination of gel time of thermosetting coating powders at a given temperature (ISO 8130-6:1992, including Amd 1:1998)
The method is based on heating a test portion of a specified volume to a specified temperature, normally 180 °C, in a depression in an electrically heated steel block and determination of the time at...
Advertisement