DSF/PREN ISO 8130-6
Coating powders – Part 6: Determination of gel time of thermosetting coating powders at a given temperature (ISO/DIS 8130-6:2020)
| Organization: | DS |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This document specifies a method for determining the time for a thermosetting coating powder to gel at a specified temperature. A method is described for checking batch to batch variation and for the quality control of a given coating powder. The gel time determined by this method is not directly related to the time for a coating powder to cure in practical applications. The method is not applicable to coating powders with ultra-short gel times (less than 15 s).
Document History