ASTM F2277
Standard Test Methods for Evaluating Design and Performance Characteristics of Selectorized Strength Equipment
| Organization: | ASTM |
| Publication Date: | 10 May 2003 |
| Status: | inactive |
| Page Count: | 10 |
scope:
These test methods specify procedures and apparatus used for testing and evaluating selectorized strength equipment for compliance to Specification F 2216. Both design and operational parameters will be evaluated. Where possible and applicable, accepted test methods from other recognized bodies will be used and referenced.
Requirements - Selectorized strength equipment is to be tested for all of the following parameters:
Stability,
Edge and corner sharpness,
Tube ends,
Weight stack travel,
Weight stack selector pin retention,
Function of adjustments and locking mechanisms,
Handgrip design and retention,
Assist mechanisms,
Foot supports,
Rope and belt systems:
Static load,
End fitting design,
Chain drive design,
Pulley design:
Rope pulley design,
Belt pulley design,
Entrapment zones,
Pull in points,
Weight stack enclosure design,
Loading and deflection:
Intrinsic loading and associated deflection,
Extrinsic loading and associated deflection,
Endurance loading, and
Documentation and warnings verification.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History