ASTM F2277

Standard Test Methods for Evaluating Design and Performance Characteristics of Selectorized Strength Equipment

inactive
Buy Now
Organization: ASTM
Publication Date: 10 May 2003
Status: inactive
Page Count: 10
ICS Code (Metrology and measurement in general): 17.020
scope:

These test methods specify procedures and apparatus used for testing and evaluating selectorized strength equipment for compliance to Specification F 2216. Both design and operational parameters will be evaluated. Where possible and applicable, accepted test methods from other recognized bodies will be used and referenced.

Requirements - Selectorized strength equipment is to be tested for all of the following parameters:

Stability,

Edge and corner sharpness,

Tube ends,

Weight stack travel,

Weight stack selector pin retention,

Function of adjustments and locking mechanisms,

Handgrip design and retention,

Assist mechanisms,

Foot supports,

Rope and belt systems:

Static load,

End fitting design,

Chain drive design,

Pulley design:

Rope pulley design,

Belt pulley design,

Entrapment zones,

Pull in points,

Weight stack enclosure design,

Loading and deflection:

Intrinsic loading and associated deflection,

Extrinsic loading and associated deflection,

Endurance loading, and

Documentation and warnings verification.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2017
Standard Test Methods for Evaluating Design and Performance Characteristics of Selectorized Strength Equipment
These test methods specify procedures and apparatus used for testing and evaluating selectorized strength equipment for compliance to Specification F2216. Both design and operational parameters will...
May 15, 2017
Standard Test Methods for Evaluating Design and Performance Characteristics of Selectorized Strength Equipment
These test methods specify procedures and apparatus used for testing and evaluating selectorized strength equipment for compliance to Specification F2216. Both design and operational parameters will...
March 1, 2012
Standard Test Methods for Evaluating Design and Performance Characteristics of Selectorized Strength Equipment
These test methods specify procedures and apparatus used for testing and evaluating selectorized strength equipment for compliance to Specification F2216. Both design and operational parameters will...
May 10, 2003
Standard Test Methods for Evaluating Design and Performance Characteristics of Selectorized Strength Equipment
These test methods specify procedures and apparatus used for testing and evaluating selectorized strength equipment for compliance to Specification F 2216. Both design and operational parameters will...
ASTM F2277
May 10, 2003
Standard Test Methods for Evaluating Design and Performance Characteristics of Selectorized Strength Equipment
These test methods specify procedures and apparatus used for testing and evaluating selectorized strength equipment for compliance to Specification F 2216. Both design and operational parameters will...
Advertisement