GMW14720
Elastomer for Duct - Air Cleaner
| Organization: | GMW |
| Publication Date: | 1 May 2010 |
| Status: | inactive |
| Page Count: | 4 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
This specification covers the materials and performance of elastomeric hose elbows for duct air cleaner.
Material Description. Materials covered by this specification are divided into 3 types:
Type A: Nitrile Rubber (Acrylonitrile butadiene copolymer) (NBR) for +100 °C permanent and +125 °C peak temperatures.
Type B. Ethyl Acrylate/Ethylene Copolymer (AEM) for +160 °C permanent and +175 °C peak temperatures.
Type C. Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout).
Type D. Ethyl Acrylate/Ethylene Copolymer (AEM) for +175 °C permanent and +185 °C peak temperatures.
Symbols. Not applicable.
Typical Applications. Elastomeric hose elbows for duct air cleaner.
Remarks. Not applicable.
Document History