GMW14720
Elastomer for Duct – Air Cleaner
| Organization: | GMW |
| Publication Date: | 1 December 2019 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This specification covers the materials and performance of elastomeric hose elbows for duct air cleaner.
Material Description.
Materials covered by this specification are divided into four (4) types.
Type A. Nitrile Acrylonitrile Butadiene Rubber Copolymer (NBR) for +100 °C permanent and +125 °C peak temperatures.
Type B. Ethyl Acrylate Ethylene Copolymer (AEM) for +160 °C permanent and +175 °C peak temperatures.
Type C. Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout).
Type D. AEM for +175 °C permanent and +185 °C peak temperatures.
Type E. AEM with increased dynamic duct properties for Type B and Type D elastomers.
Symbols.
Not applicable.
Applicability.
Elastomeric hose elbows for duct air cleaner.
Remarks.
All GMW14720 AEM types shall have a Minimum of 50% Base Polymer.
Document History