GMW14720

Elastomer for Duct – Air Cleaner

inactive
Buy Now
Organization: GMW
Publication Date: 1 July 2019
Status: inactive
Page Count: 7
scope:

This specification covers the materials and performance of elastomeric hose elbows for duct air cleaner.

Material Description. Materials covered by this specification are divided into four (4) types.

Type A. Nitrile Acrylonitrile Butadiene Rubber Copolymer (NBR) for +100 °C permanent and +125 °C peak temperatures.

Type B. Ethyl Acrylate Ethylene Copolymer (AEM) for +160 °C permanent and +175 °C peak temperatures.

Type C. Drawing defined (e.g., using SAE J200 or ASTM D2000 line callout).

Type D. AEM for +175 °C permanent and +185 °C peak temperatures.

Type E. AEM with increased dynamic duct properties for Type B and Type D elastomers.

Symbols. Not applicable.

Applicability. Elastomeric hose elbows for duct air cleaner.

Remarks. Not applicable.

Document History

February 1, 2022
Elastomer for Duct – Air Cleaner
This specification covers the materials and performance of elastomeric hose elbows for duct air cleaner. Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the...
July 1, 2020
Elastomer for Duct – Air Cleaner
This specification covers the materials and performance of elastomeric hose elbows for duct air cleaner. Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the...
December 1, 2019
Elastomer for Duct – Air Cleaner
This specification covers the materials and performance of elastomeric hose elbows for duct air cleaner. Material Description. Materials covered by this specification are divided into four (4)...
GMW14720
July 1, 2019
Elastomer for Duct – Air Cleaner
This specification covers the materials and performance of elastomeric hose elbows for duct air cleaner. Material Description. Materials covered by this specification are divided into four (4)...
June 1, 2015
Elastomer for Duct – Air Cleaner
This specification covers the materials and performance of elastomeric hose elbows for duct air cleaner. Material Description. Materials covered by this specification are divided into four (4)...
May 1, 2010
Elastomer for Duct - Air Cleaner
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence. This...
February 1, 2009
Elastomer for Duct - Air Cleaner
This specification covers the materials and performance of elastomeric hose elbows for duct air cleaner. Material Description. Materials covered by this specification are divided into 3 types: Type...
November 1, 2006
Elastomer for Duct - Air Cleaner
This specification covers the materials and performance of elastomeric hose elbows for duct air cleaner.

References

Advertisement