CENELEC - EN 61249-2-42

Materials for printed boards and other interconnecting structures - Part 2-42: Reinforced base materials clad and unclad - Brominated epoxide non-woven / woven E-glass reinforced laminate sheets of defined flammability (vertical burning test), copper-clad for lead-free assembly

active, Most Current
Organization: CENELEC
Publication Date: 1 May 2010
Status: active
Page Count: 26
ICS Code (Printed circuits and boards): 31.180
scope:

This part of IEC 61249 gives requirements for properties of brominated epoxide non-woven reinforced core/woven E-glass reinforced surface laminate sheets of defined flammability (vertical burning test), copper-clad for lead-free assembly in thicknesses of 0,60 mm up to 1,70 mm. The flammability rating is achieved through the use of brominated fire retardants reacted as part of the epoxide polymeric structure. The glass transition temperature is defined to be 105 °C minimum.

Some property requirements may have several classes of performance. The class desired should be specified on the purchase order, otherwise the default class of material will be supplied.

Document History

EN 61249-2-42
May 1, 2010
Materials for printed boards and other interconnecting structures - Part 2-42: Reinforced base materials clad and unclad - Brominated epoxide non-woven / woven E-glass reinforced laminate sheets of defined flammability (vertical burning test), copper-clad for lead-free assembly
This part of IEC 61249 gives requirements for properties of brominated epoxide non-woven reinforced core/woven E-glass reinforced surface laminate sheets of defined flammability (vertical burning...

References

Advertisement