DIN EN ISO 1133-2

Plastics - Determination of the melt mass-flow rate (MFR) and melt volume-flow rate (MVR) of thermoplastics - Part 2: Method for materials sensitive to time-temperature history and/or moisture (ISO/DIS 1133-2:2010); German version prEN ISO 1133-2:2010

inactive
Organization: DIN
Publication Date: 1 June 2010
Status: inactive
Page Count: 22
ICS Code (Thermoplastic materials): 83.080.20

Document History

March 1, 2012
Plastics - Determination of the melt mass-flow rate (MFR) and melt volume-flow rate (MVR) of thermoplastics - Part 2: Method for materials sensitive to time-temperature history and/or moisture (ISO 1133-2:2011); German version EN ISO 1133-2:2011
Dieser Teil der ISO 1133 legt ein Verfahren für die Bestimmung der Schmelze-Volumenfließrate (MVR) und der Schmelze-Massefließrate (MFR) von thermoplastischen Materialien fest, die eine hohe...
DIN EN ISO 1133-2
June 1, 2010
Plastics - Determination of the melt mass-flow rate (MFR) and melt volume-flow rate (MVR) of thermoplastics - Part 2: Method for materials sensitive to time-temperature history and/or moisture (ISO/DIS 1133-2:2010); German version prEN ISO 1133-2:2010
A description is not available for this item.
May 1, 2009
Plastics - Determination of the melt volume-flow rate (MVR) and melt mass-flow rate (MFR) of thermoplastics materials - Part 2: Method for materials sensitive to time-temperature history and/or moisture (ISO/DIS 1133-2:2009); German version prEN ISO 1133-2:2009
A description is not available for this item.
Advertisement