JSA - JIS G 3112

Steel bars for concrete reinforcement

inactive
Buy Now
Organization: JSA
Publication Date: 22 February 2010
Status: inactive
Page Count: 22
ICS Code (Concrete structures): 91.080.40
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

This Standard specifies round steel bars 1) and deformed steel bars 1) produced by hot rolling to be used for concrete reinforcement. However, rerolled steel bars for concrete reinforcement specified in JIS G 3117 are excluded.

NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows:

ISO 6935-1: 2007 Steel for reinforcement of concrete-Part 1: Plain bars

ISO 6935-2: 2007 Steel for reinforcement of concrete-Part 1: Ribbed bars (Overall evaluation: MOD)

The symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEC Guide 21.

Note 1) The steel bars in coil form are included.

Document History

April 20, 2020
Steel bars for concrete reinforcement
This Standard specifies requirements for round steel bars 1) and deformed steel bars 1) manufactured by hot rolling to be used as reinforcement in concrete. This Standard does not apply to rerolled...
JIS G 3112
February 22, 2010
Steel bars for concrete reinforcement
This Standard specifies round steel bars 1) and deformed steel bars 1) produced by hot rolling to be used for concrete reinforcement. However, rerolled steel bars for concrete reinforcement specified...
September 20, 2004
Steel Bars for Concrete Reinforcement
A description is not available for this item.
March 1, 1987
Steel Bars for Concrete Reinforcement
A description is not available for this item.
January 1, 1985
Steel Bars for Concrete Reinforcement
A description is not available for this item.

References

Advertisement