IEC 60695-7-1

Fire hazard testing – Part 7-1: Toxicity of fire effluent – General guidance

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2010
Status: active
Page Count: 54
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 60695 provides guidance on the factors which affect the toxic hazard from fires involving electrotechnical products, and provides information on the methodologies recommended by ISO TC 92 (SC 3) for estimating and reducing the toxic hazard from fires, as expressed in ISO 19706, ISO 13344 and ISO 13571.

There is no single test to realistically assess toxic hazard in fires. Small-scale toxic potency tests are not capable on their own of assessing the toxic hazard in fires. Current toxicity tests attempt to measure the toxic potency of a laboratory generated fire effluent. Toxic potency should not be confused with toxic hazard.

This basic safety publication is intended for use by technical committees in the preparation of standards in accordance with the principles laid down in IEC Guide 104 and ISO/IEC Guide 51.

One of the responsibilities of a technical committee is, wherever applicable, to make use of basic safety publications in the preparation of its publications. The requirements, test methods or test conditions of this basic safety publication will not apply unless specifically referred to or included in the relevant publications.

Document History

IEC 60695-7-1
June 1, 2010
Fire hazard testing – Part 7-1: Toxicity of fire effluent – General guidance
This part of IEC 60695 provides guidance on the factors which affect the toxic hazard from fires involving electrotechnical products, and provides information on the methodologies recommended by ISO...
May 1, 2004
Fire hazard testing – Part 7-1: Toxicity of fire effluent – General guidance
This part of IEC 60695 provides guidance on the factors which affect the toxic hazard from fires involving electrotechnical products, and provides information on the methodologies recommended by ISO...
January 1, 1993
Fire Hazard Testing - Part 7: Guidance on the Minimization of Toxic Hazards Due to Fires Involving Electrotechnical Products - Section 1: General
A description is not available for this item.

References

Advertisement