DSF/prEN 13481-4

Railway applications - Track - Performance requirements for fastening systems - Part 4: Fastening systems for steel sleepers

inactive
Organization: DS
Status: inactive
Page Count: 20
ICS Code (Construction of railways): 93.100
scope:

This European Standard is applicable to fastening systems for use on rectilinear steel sleepers in ballasted track categories A - E (EN 13481-1, clause 3.1) which have maximum axle loads and minimum curve radii in accordance with table 1. Table 1 - Track category criteria Category Maximum axle load kN Minimum curve radius m A 130 40 B 180 80 C 260 150 D 260 400 E 350 150 NOTE The maximum axle load for categories A and B does not apply to maintenance vehicles The requirements apply to: fastening systems which act on the foot and/or web of the rail including direct fastening systems and systems which incorporate a baseplate; fastening systems for the rail sections in EN 13674-1 and EN 13674-4. This standard is not applicable to fastening systems for other rail sections, rigid fastening systems or special fastening systems used at bolted joints. This standard is for type approval of a complete fastening assembly only.

Document History

July 18, 2022
Railway applications – Track – Performance requirements for fastening systems – Part 4: Fastening systems for steel sleepers in ballast
This document is applicable to fastening systems, in Categories A – E as specified in EN 13481-1:2012, 3.1, for use on rectilinear steel sleepers in ballasted track with maximum axle loads and...
July 18, 2012
Railway applications - Track - Performance requirements for fastening systems - Part 4: Fastening systems for steel sleepers
This European Standard is applicable to fastening systems, in categories A - C and E as specified in EN 13481-1:2012, 3.1, for use on rectilinear steel sleepers in ballasted track with maximum axle...
August 21, 2006
Railway applications - Track - Performance requirements for fastening systems - Part 4: Fastening systems for steel sleepers
Amendment to normative references.
August 24, 2004
Railway applications - Track - Performance requirements for fastening systems - Part 4: Fastening systems for steel sleepers
This standard is applicable to fastening systems for use on steel sleepers in ballasted track.
July 11, 2002
Railway applications - Track - Performance requirements for fastening systems - Part 4: Fastening systems for steel sleepers
This standard is applicable to fastening systems for use on steel sleepers in ballasted track.
DSF/prEN 13481-4
Railway applications - Track - Performance requirements for fastening systems - Part 4: Fastening systems for steel sleepers
This European Standard is applicable to fastening systems for use on rectilinear steel sleepers in ballasted track categories A - E (EN 13481-1, clause 3.1) which have maximum axle loads and minimum...
Railway applications – Track – Performance requirements for fastening systems – Part 4: Fastening systems for steel sleepers in ballast
This European Standard is applicable to fastening systems in Categories A–C and E as specified in EN 13481-1:2012, 3.1, for use on steel sleepers in ballasted track with maximum axle loads, and...
Railway applications - Track - Performance requirements for fastening systems - Part 4: Fastening systems for steel sleepers
This European Standard is applicable to fastening systems, in categories A - E specified in FprEN 13481-1:2012, 3.1, for use on rectilinear steel sleepers in ballasted track with maximum axle loads...
Advertisement