DSF/FPREN 13481-4
Railway applications – Track – Performance requirements for fastening systems – Part 4: Fastening systems for steel sleepers in ballast
| Organization: | DS |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Construction of railways): | 93.100 |
scope:
This European Standard is applicable to fastening systems in Categories A-C and E as specified in EN 13481-1:2012, 3.1, for use on steel sleepers in ballasted track with maximum axle loads, and minimum curve radii as shown in Table 1. Table 1 - Fastening category criteria Category Max design axle load Min curve radius kN m A 130 40 B 180 80 C 260 150 D 260 400 E 350 150 NOTE - The maximum axle load for categories A and B does not apply to maintenance vehicles. The requirements apply to: - fastening systems which act on the foot and/or web of the rail including direct fastening systems and indirect fastening systems; - fastening systems for rail sections included in EN 13674-1 (excluding 49E4) or EN 13674-4. This standard is not applicable to fastening systems for other rail sections, rigid fastening systems or special fastening systems used at bolted joints or glued joints. This standard should only be used for type approval of complete fastening systems.
Document History