DSF/FprEN 13481-4

Railway applications - Track - Performance requirements for fastening systems - Part 4: Fastening systems for steel sleepers

inactive
Organization: DS
Status: inactive
Page Count: 18
ICS Code (Construction of railways): 93.100
scope:

This European Standard is applicable to fastening systems, in categories A - E specified in FprEN 13481-1:2012, 3.1, for use on rectilinear steel sleepers in ballasted track with maximum axle loads and minimum curve radii in accordance with Table 1. The requirements apply to: ? fastening systems which act on the foot and/or web of the rail including direct fastening systems and indirect fastening systems; ? fastening systems for the rail sections in EN 13674-1 (excluding 49E4) and EN 13674-4. This standard is not applicable to fastening systems for other rail sections, rigid fastening systems or special fastening systems used at bolted joints or glued joints. This standard is for type approval of a complete fastening assembly only.

Document History

July 18, 2022
Railway applications – Track – Performance requirements for fastening systems – Part 4: Fastening systems for steel sleepers in ballast
This document is applicable to fastening systems, in Categories A – E as specified in EN 13481-1:2012, 3.1, for use on rectilinear steel sleepers in ballasted track with maximum axle loads and...
July 18, 2012
Railway applications - Track - Performance requirements for fastening systems - Part 4: Fastening systems for steel sleepers
This European Standard is applicable to fastening systems, in categories A - C and E as specified in EN 13481-1:2012, 3.1, for use on rectilinear steel sleepers in ballasted track with maximum axle...
August 21, 2006
Railway applications - Track - Performance requirements for fastening systems - Part 4: Fastening systems for steel sleepers
Amendment to normative references.
August 24, 2004
Railway applications - Track - Performance requirements for fastening systems - Part 4: Fastening systems for steel sleepers
This standard is applicable to fastening systems for use on steel sleepers in ballasted track.
July 11, 2002
Railway applications - Track - Performance requirements for fastening systems - Part 4: Fastening systems for steel sleepers
This standard is applicable to fastening systems for use on steel sleepers in ballasted track.
Railway applications - Track - Performance requirements for fastening systems - Part 4: Fastening systems for steel sleepers
This European Standard is applicable to fastening systems for use on rectilinear steel sleepers in ballasted track categories A - E (EN 13481-1, clause 3.1) which have maximum axle loads and minimum...
Railway applications – Track – Performance requirements for fastening systems – Part 4: Fastening systems for steel sleepers in ballast
This European Standard is applicable to fastening systems in Categories A–C and E as specified in EN 13481-1:2012, 3.1, for use on steel sleepers in ballasted track with maximum axle loads, and...
DSF/FprEN 13481-4
Railway applications - Track - Performance requirements for fastening systems - Part 4: Fastening systems for steel sleepers
This European Standard is applicable to fastening systems, in categories A - E specified in FprEN 13481-1:2012, 3.1, for use on rectilinear steel sleepers in ballasted track with maximum axle loads...
Advertisement