FORD WSD-M96D15-A2

DRIVE BELT, TOOTHED - HYDROGENATED NITRILE RUBBER (HSN) - GLASS TENSION CORDS - EXTENDED LIFE - DOUBLE FACING FABRIC ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 24 June 2010
Status: active
Page Count: 5
scope:

The material defined by this specification is a toothed drive belt based on Hydrogenated Nitrile rubber (HSN) with a double layer of polyamide facing fabric and glass fiber tension cords. The belt is suitable for use where average service temperatures up to 125 °C and peak service temperatures up to 140 °C are experienced. The belt is oil and water resistant and remains flexible down to -40 °C.

Document History

FORD WSD-M96D15-A2
June 24, 2010
DRIVE BELT, TOOTHED - HYDROGENATED NITRILE RUBBER (HSN) - GLASS TENSION CORDS - EXTENDED LIFE - DOUBLE FACING FABRIC ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a toothed drive belt based on Hydrogenated Nitrile rubber (HSN) with a double layer of polyamide facing fabric and glass fiber tension cords. The belt is...
August 17, 2006
DRIVE BELT, TOOTHED - HYDROGENATED NITRILE RUBBER (HSN) - GLASS TENSION CORDS - EXTENDED LIFE - DOUBLE FACING FABRIC ***TO USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a toothed drive belt based on Hydrogenated Nitrile rubber (HSN) with a double layer of polyamide facing fabric and glass fiber tension cords. The belt is...
February 9, 1988
DRIVE BELT, TOOTHED - HYDROGENATED NITRILE RUBBER (HSN) - GLASS TENSION CORDS EXTENDED LIFE - DOUBLE FACING FABRIC
1. SCOPE The material defined by this specification is a toothed drive belt based on Hydrogenated Nitrile rubber (HSN) with a double layer of polyamide facing fabric and glass fibre tension cords....

References

Advertisement