FORD WSD-M96D15-A2
DRIVE BELT, TOOTHED - HYDROGENATED NITRILE RUBBER (HSN) - GLASS TENSION CORDS - EXTENDED LIFE - DOUBLE FACING FABRIC ***TO USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 17 August 2006 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The material defined by this specification is a toothed drive belt based on Hydrogenated Nitrile rubber (HSN) with a double layer of polyamide facing fabric and glass fiber tension cords. The belt is suitable for use where average service temperatures up to 125 °C and peak service temperatures up to 140 °C are experienced. The belt is oil and water resistant and remains flexible down to -40 °C.
Document History