FORD WSD-M96D27-A

TUBE, CHLOROSULPHONATED POLYETHYLENE (CSM) RUBBER, MODERATE OIL RESISTANCE ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 24 June 2010
Status: active
Page Count: 3
scope:

The material defined by this specification is a chlorosulphonated polyethylene rubber tube with good resistance to ozone, vacuum collapse and tearing. It is capable of continuous operation at temperatures up to 110 °C and withstanding peak temperatures up to 130 °C. The material remains serviceable at -30 °C and is moderately resistant to hot oil but has poor resistance to highly aromatic and oxygenated fuels.

Document History

FORD WSD-M96D27-A
June 24, 2010
TUBE, CHLOROSULPHONATED POLYETHYLENE (CSM) RUBBER, MODERATE OIL RESISTANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a chlorosulphonated polyethylene rubber tube with good resistance to ozone, vacuum collapse and tearing. It is capable of continuous operation at...
August 25, 2006
TUBE, CHLOROSULPHONATED POLYETHYLENE (CSM) RUBBER, MODERATE OIL RESISTANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a chlorosulphonated polyethylene rubber tube with good resistance to ozone, vacuum collapse and tearing. It is capable of continuous operation at...
November 17, 1989
TUBE, CHLOROSULPHONATED POLYETHYLENE (CSM) RUBBER, MODERATE OIL RESISTANCE
1. SCOPE The material defined by this specification is a chlorosulphonated polyethylene rubber tube with good resistance to ozone, vacuum collapse and tearing. It is capable of continuous operation...

References

Advertisement