FORD WSD-M96D27-A
TUBE, CHLOROSULPHONATED POLYETHYLENE (CSM) RUBBER, MODERATE OIL RESISTANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 25 August 2006 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The material defined by this specification is a chlorosulphonated polyethylene rubber tube with good resistance to ozone, vacuum collapse and tearing. It is capable of continuous operation at temperatures up to 110 °C and withstanding peak temperatures up to 130 °C. The material remains serviceable at -30 °C and is moderately resistant to hot oil but has poor resistance to highly aromatic and oxygenated fuels.
Document History