FORD WSD-M96D27-A

TUBE, CHLOROSULPHONATED POLYETHYLENE (CSM) RUBBER, MODERATE OIL RESISTANCE

inactive
Buy Now
Organization: FORD
Publication Date: 17 November 1989
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by this specification is a chlorosulphonated polyethylene rubber tube with good resistance to ozone, vacuum collapse and tearing. It is capable of continuous operation at temperatures up to 110 EC and withstanding peak temperatures up to 130 EC. The material remains serviceable at -30 EC and is moderately resistant to hot oil but has poor resistance to highly aromatic and oxygenated fuels.

Document History

June 24, 2010
TUBE, CHLOROSULPHONATED POLYETHYLENE (CSM) RUBBER, MODERATE OIL RESISTANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a chlorosulphonated polyethylene rubber tube with good resistance to ozone, vacuum collapse and tearing. It is capable of continuous operation at...
August 25, 2006
TUBE, CHLOROSULPHONATED POLYETHYLENE (CSM) RUBBER, MODERATE OIL RESISTANCE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a chlorosulphonated polyethylene rubber tube with good resistance to ozone, vacuum collapse and tearing. It is capable of continuous operation at...
FORD WSD-M96D27-A
November 17, 1989
TUBE, CHLOROSULPHONATED POLYETHYLENE (CSM) RUBBER, MODERATE OIL RESISTANCE
1. SCOPE The material defined by this specification is a chlorosulphonated polyethylene rubber tube with good resistance to ozone, vacuum collapse and tearing. It is capable of continuous operation...

References

Advertisement