DOD - SMD 5962-10205

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1MEG X 39-BIT (40M), RADIATION-HARDENED, DUAL VOLTAGE SRAM, MULTICHIP MODULE

inactive
Buy Now
Organization: DOD
Publication Date: 7 July 2010
Status: inactive
Page Count: 22
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 2, 2020
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1MEG X 39-BIT (40M), RADIATION-HARDENED, DUAL VOLTAGE SRAM, MULTICHIP MODULE
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
November 5, 2014
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1MEG X 39-BIT (40M), RADIATION-HARDENED, DUAL VOLTAGE SRAM, MULTICHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
September 19, 2013
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1MEG X 39-BIT (40M), RADIATION-HARDENED, DUAL VOLTAGE SRAM, MULTICHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 19, 2011
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1MEG X 39-BIT (40M), RADIATION-HARDENED, DUAL VOLTAGE SRAM, MULTICHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-10205
July 7, 2010
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1MEG X 39-BIT (40M), RADIATION-HARDENED, DUAL VOLTAGE SRAM, MULTICHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 8, 2010
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 1MEG X 39-BIT (40M), RADIATION-HARDENED, DUAL VOLTAGE SRAM, MULTICHIP MODULE
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement