IEC 62486

Railway applications – Current collection systems – Technical criteria for the interaction between pantograph and overhead line (to achieve free access)

inactive
Buy Now
Organization: IEC
Publication Date: 1 July 2010
Status: inactive
Page Count: 78
ICS Code (Railway rolling stock): 45.060
scope:

Combination of different overhead contact lines and pantographs will provide various interaction performances.

This International Standard defines parameters for interoperability in the field of interaction between the pantograph and the overhead contact line. The standard specifies the interface requirements of rolling stock and infrastructure to achieve free access.

This standard describes parameters and values for all planned lines and future lines.

Annex B gives some essential parameters for existing lines.

The energy supply system is not covered by this standard.

Document History

August 1, 2017
Railway applications – Current collection systems – Technical criteria for the interaction between pantograph and overhead contactline (to achieve free access)
This document specifies requirements for the interaction between pantographs and overhead contact lines, to achieve interoperability. NOTE These requirements are defined for a limited number of...
IEC 62486
July 1, 2010
Railway applications – Current collection systems – Technical criteria for the interaction between pantograph and overhead line (to achieve free access)
Combination of different overhead contact lines and pantographs will provide various interaction performances. This International Standard defines parameters for interoperability in the field of...

References

Advertisement