ASTM International - ASTM D994-98
Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
inactive
Buy Now
| Organization: | ASTM International |
| Publication Date: | 10 July 1998 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
1.1 This specification covers bituminous preformed expansion joint filler for use in concrete construction.
Note 1-Attention is called to ASTM Specifications D1751 and D1752.
1.2 The values stated in inch-pound units shall be regarded as the standard.
Document History
July 1, 2010
Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
1.1 This specification covers bituminous preformed expansion joint filler for use in concrete construction. Note 1—Attention is called to ASTM Specifications D1751 and D1752.
1.2 The values stated...
December 1, 2003
Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
This specification covers bituminous preformed expansion joint filler for use in concrete construction. This product shall consist of a bituminous (asphalt or tar) mastic composition, formed and...
ASTM D994-98
July 10, 1998
Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
1.1 This specification covers bituminous preformed expansion joint filler for use in concrete construction. Note 1-Attention is called to ASTM Specifications D1751 and D1752.
1.2 The values stated...
January 1, 1971
Standard Specification for Performed Expansion Joint Filler for Concrete (Bituminous Type)
A description is not available for this item.