ISO 2085
Anodizing of aluminium and its alloys — Check for continuity of thin anodic oxidation coatings — Copper sulfate test
| Organization: | ISO |
| Publication Date: | 15 August 2010 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This International Standard specifies a method for checking the continuity of thin anodic oxidation coatings on aluminium and its alloys by a copper sulfate contact test.
The use of this method is limited to anodic oxidation coatings of thickness less than 5 μm, or coatings that have been deformed.
NOTE The method described enables a rapid check to be made for the continuity of a thin coating of aluminium oxidation on aluminium and its alloys. In cases of doubt regarding a visible fault on the surface of a coating, the use of this method makes it possible to verify whether the fault corresponds to a local gap in the coating which exposes bare metal.
Document History