CEN - EN ISO 3211
Anodizing of aluminium and its alloys - Assessment of resistance of anodic oxidation coatings to cracking by deformation
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 December 2018 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This document specifies an empirical method for assessing the resistance of anodic oxidation coatings to cracking by deformation.
The method is applicable particularly to sheet material with anodic oxidation coatings of thickness less than 5 μm, and is useful for development purposes.
NOTE If the test specimen is thick, more than 5 μm of coating can be measured (see Clause 9).
Document History
EN ISO 3211
December 1, 2018
Anodizing of aluminium and its alloys - Assessment of resistance of anodic oxidation coatings to cracking by deformation
This document specifies an empirical method for assessing the resistance of anodic oxidation coatings to cracking by deformation.
The method is applicable particularly to sheet material with anodic...
September 1, 2010
Anodizing of aluminium and its alloys - Assessment of resistance of anodic oxidation coatings to cracking by deformation
This International Standard specifies an empirical method for assessing the resistance of anodic oxidation coatings to cracking by deformation.
The method is applicable particularly to sheet...