CEN - EN ISO 3211

Anodizing of aluminium and its alloys - Assessment of resistance of anodic oxidation coatings to cracking by deformation

inactive
Organization: CEN
Publication Date: 1 September 2010
Status: inactive
Page Count: 14
ICS Code (Surface treatment): 25.220.20
scope:

This International Standard specifies an empirical method for assessing the resistance of anodic oxidation coatings to cracking by deformation.

The method is applicable particularly to sheet material with anodic oxidation coatings of thickness less than 5 μm, and is useful for development purposes.

NOTE If the test piece is thick, even more than 5 μm of coating can be measured (see Clause 6).

Document History

December 1, 2018
Anodizing of aluminium and its alloys - Assessment of resistance of anodic oxidation coatings to cracking by deformation
This document specifies an empirical method for assessing the resistance of anodic oxidation coatings to cracking by deformation. The method is applicable particularly to sheet material with anodic...
EN ISO 3211
September 1, 2010
Anodizing of aluminium and its alloys - Assessment of resistance of anodic oxidation coatings to cracking by deformation
This International Standard specifies an empirical method for assessing the resistance of anodic oxidation coatings to cracking by deformation. The method is applicable particularly to sheet...

References

Advertisement