ISO 2085
Anodizing of aluminium and its alloys - Check for continuity of thin anodic oxidation coatings - Copper sulfate test
| Organization: | ISO |
| Publication Date: | 1 August 2018 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This document specifies a method for checking the continuity of thin anodic oxidation coatings on aluminium and its alloys by a copper sulfate contact test.
The use of this method is limited to anodic oxidation coatings of thickness less than 5 μm or coatings that have been deformed, which includes those produced by coil anodizing techniques.
NOTE The method described enables a rapid check to be made for the continuity of a thin coating of aluminium oxidation on aluminium and its alloys. In cases of doubt regarding a visible fault on the surface of a coating, the use of this method makes it possible to verify whether the fault corresponds to a local gap in the coating that exposes bare metal.
Document History