IEEE C57.19.01

Performance Characteristics and Dimensions for Outdoor Apparatus Bushings

inactive
Buy Now
Organization: IEEE
Publication Date: 1 August 2010
Status: inactive
Page Count: 2
scope:

This standard covers electrical, dimensional, and related requirements for outdoor power apparatus bushings that have basic impulse insulation levels (BILs) of 200 kV and above. It provides specific values for dimensional and related requirements that are to be interpreted, measured, or tested in accordance with IEEE Std C57.19.00-1991. Bushings covered by this standard are intended for use as components of oil-filled transformers and reactors. For information on ratings not covered by this standard and for replacement bushings for oil circuit breakers, refer to IEEE Std C57.19.01-1991.

Document History

December 6, 2017
Performance Characteristics and Dimensions for Power Transformer and Reactor Bushings
This standard covers electrical, dimensional, and related requirements for outdoor power apparatus bushings that have basic impulse insulation levels (BILs) of 150 kV and above. It provides specific...
IEEE C57.19.01
August 1, 2010
Performance Characteristics and Dimensions for Outdoor Apparatus Bushings
This standard covers electrical, dimensional, and related requirements for outdoor power apparatus bushings that have basic impulse insulation levels (BILs) of 200 kV and above. It provides specific...
January 30, 2000
Performance Characteristics and Dimensions for Outdoor Apparatus Bushings
This standard covers electrical, dimensional, and related requirements for outdoor power apparatus bushings that have basic impulse insulation levels (BILs) of 200 kV and above. It provides specific...
January 30, 2000
Standard Performance Characteristics and Dimensions for Outdoor Apparatus Bushings
A description is not available for this item.
September 26, 1991
Standard Performance Characteristics and Dimensions for Outdoor Apparatus Bushings
This standard covers electrical, dimensional, and related requirements for outdoor powerclass apparatus bushings that have basic impulse insulation levels (BILs) of 110 kV and higher. It provides...
September 26, 1991
STANDARD PERFORMANCE CHARACTERISTICS AND DIMENSIONS FOR OUTDOOR APPARATUS BUSHINGS (REVISION AND REDESIGNATION OF IEEE STD 24-1984) (WITHDRAWN)
A description is not available for this item.

References

Advertisement