DLA - SMD-5962-87608 REV C
MICROCIRCUIT, LINEAR, SAMPLE AND HOLD, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 19 April 1994 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LF198 Sample and hold 02 5537 Sample and hold
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline Letter Descriptive designator Terminals Package style G MACY1-X8 8 Can P GDIP1-T8 or CDIP2-T8 8 Dual-in-line
The Lead finish shall be as specified in MIL-STD-883 (see 3.1 herein). Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (±Vcc) . . . . . . . . . . . . . . . . . ±l8 V Power dissipation (PD) . . . . . . . . . . . . . . . . 500 mW Input voltage (VIN) . . . . . . . . . . . . . . . . . . ±l8 V 1/ Logic to logic differential voltage . . . . . . . . . . +7 V, −30 V 2/ Output short circuit duration . . . . . . . . . . . . . Indefinite Hold capacitor short circuit duration . . . . . . . . . 10 seconds Lead temperature (soldering, 10 seconds) . . . . . . . 300°C Storage temperature range . . . . . . . . . . . . . . . −65°C to +150°C Junction temperature (TJ) . . . . . . . . . . . . . . . +150°C Thermal resistance, junction-to-case (ΘJC) . . . . . . See MIL-STD-1835 Thermal resistance, junction-to-ambient (ΘJA): Case G . . . . . . . . . . . . . . . . . . . . . . . 150°C/W Case P . . . . . . . . . . . . . . . . . . . . . . . 120°C/W
Supply voltage (±VCC) . . . . . . . . . . . . . . . . . ±15 V Ambient operating temperature range (TA) . . . . . . . −55°C to+125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History