DLA - SMD-5962-87608 REV F

MICROCIRCUIT, LINEAR, SAMPLE AND HOLD, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 11 April 2006
Status: inactive
Page Count: 17
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

January 26, 2024
MICROCIRCUIT, LINEAR, SAMPLE AND HOLD, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
January 16, 2018
MICROCIRCUIT, LINEAR, SAMPLE AND HOLD, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
April 4, 2012
MICROCIRCUIT, LINEAR, SAMPLE AND HOLD, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-87608 REV F
April 11, 2006
MICROCIRCUIT, LINEAR, SAMPLE AND HOLD, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 12, 2003
MICROCIRCUIT, LINEAR, SAMPLE AND HOLD, MONOLITHIC SILICON
A description is not available for this item.
May 25, 2001
MICROCIRCUIT, LINEAR, SAMPLE AND HOLD, MONOLITHIC SILICON
A description is not available for this item.
April 19, 1994
MICROCIRCUIT, LINEAR, SAMPLE AND HOLD, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
October 8, 1992
MICROCIRCUIT, LINEAR, SAMPLE AND HOLD, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883. "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
May 11, 1988
MICROCIRCUIT, LINEAR, SAMPLE AND HOLD, MONOLITHIC SILICON
A description is not available for this item.
June 17, 1987
MICROCIRCUIT, LINEAR, SAMPLE AND HOLD, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement