DLA - SMD-5962-93187 REV D
MICROCIRCUIT, HYBRID, DIGITAL, STATIC RANDOM ACCESS MEMORY, CMOS, 128K X 32-BIT
| Organization: | DLA |
| Publication Date: | 8 September 1997 |
| Status: | inactive |
| Page Count: | 29 |
scope:
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example
Device classes H and K RHA marked devices shall meet the MIL-PRF-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 WS-128K32-120HQ, ACT-S128K32-120PQ SRAM, 128K × 32-bit 120 ns 02 WS-128K32-100HQ, ACT-S128K32-100PQ SRAM, 128K × 32-bit 100 ns 03 WS-128K32-85HQ, ACT-S128K32-85PQ SRAM, 128K × 32-bit 85 ns 04 WS-128K32-70HQ, ACT-S128K32-70PQ SRAM, 128K × 32-bit 70 ns 05 WS-128K32-55HQ, ACT-S128K32-55PQ SRAM, 128K × 32-bit 55 ns 06 WS-128K32-45HQ, ACT-S128K32-45PQ SRAM, 128K × 32-bit 45 ns 07 WS-128K32-35HQ, ACT-S128K32-35PQ SRAM, 128K × 32-bit 35 ns 08 WS-128K32-25HQ, ACT-S128K32-25PQ SRAM, 128K × 32-bit 25 ns 09 WS-128K32-20HQ, ACT-S128K32-20PQ SRAM, 128K × 32-bit 20 ns 10 WS-128K32-17HQ, ACT-S128K32-17PQ SRAM, 128K × 32-bit 17 ns
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation D, E, G, H, or K Certification and qualification to MIL-PRF-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows: 1/
Outline letter Descriptive designator Terminals Package style M See figure 1 66 Hex-in-line, single cavity, without standoffs N See figure 1 66 Hex-in-line, single cavity, without standoffs T See figure 1 66 Hex-in-line, single cavity, with standoffs U See figure 1 66 Hex-in-line, single cavity, without standoffs X See figure 1 66 Hex-in-line, single cavity, with standoffs Y See figure 1 66 Hex-in-line, single cavity, without standoffs 4 See figure 1 66 Hex-in-line, single cavity, with standoffs 5 See figure 1 66 Hex-in-line, single cavity, with standoffs
The lead finish shall be as specified in MIL-PRF-38534 for classes H and K.
Supply voltage range (VCC) ....................
Supply voltage range (VCC) ....................
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History