DLA - SMD-5962-93187 REV A
MICROCIRCUIT, HYBRID, DIGITAL, STATIC RANDOM ACCESS MEMORY, CMOS, 128K X 32-BIT
| Organization: | DLA |
| Publication Date: | 7 July 1995 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 WS-128K32-120HQ SRAM, 128K X 32-bit 120 ns 02 WS-128K32-100HQ SRAM, 128K X 32-bit 100 ns 03 WS-128K32-85HQ SRAM, 128K X 32-bit 85 ns 04 WS-128K32-70HQ SRAM, 128K X 32-bit 70 ns 05 WS-128K32-55HQ SRAM, 128K X 32-bit 55 ns 06 WS-128K32-45HQ SRAM, 128K X 32-bit 45 ns 07 WS-128K32-35HQ SRAM, 128K X 32-bit 35 ns 08 WS-128K32-25HQ SRAM, 128K X 32-bit 25 ns 09 WS-128K32-20HQ SRAM, 128K X 32-bit 20 ns 10 WS-128K32-17HQ SRAM, 128K X 32-bit 17 ns
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation H or K Certification and qualification to MIL-M-38534
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style T See figure 1 66 Hex-in-line, single cavity, with standoffs U See figure 1 66 Hex-in-line, single cavity, without standoffs U See figure 1 66 Hex-in-line, single cavity, with standoffs Y See figure 1 66 Hex-in-line, single cavity, without standoffs
The lead finish shall be as specified in MIL-H-38534 for classes N and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VCC) ....................
Supply voltage range (VCC) ....................
Document History