SNV - SN EN ISO 10156

Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets

inactive
Organization: SNV
Publication Date: 1 August 2010
Status: inactive
Page Count: 36
ICS Code (Pressure vessels): 23.020.30
ICS Code (Gases for industrial application): 71.100.20
scope:

This International Standard specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under atmospheric conditions.

This International Standard is intended to be used for the classification of gases and gas mixtures including the selection of gas cylinder valve outlets.

This International Standard does not cover the safe preparation of these mixtures under pressure and at temperatures other than ambient.

Document History

November 1, 2017
Gas cylinders - Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets
A description is not available for this item.
October 1, 2010
Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets; Corrigendum AC
Foreword The text of ISO 10156:2010/Cor 1:2010 has been prepared by Technical Committee ISO/TC 58 "Gas cylinders" of the International Organization for Standardization (ISO) and has been taken over...
SN EN ISO 10156
August 1, 2010
Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets
This International Standard specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under...

References

Advertisement