SNV - SN EN ISO 10156
Gas cylinders - Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 November 2017 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Gases for industrial application): | 71.100.20 |
| ICS Code (Gas cylinders): | 23.020.35 |
Document History
SN EN ISO 10156
November 1, 2017
Gas cylinders - Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets
A description is not available for this item.
October 1, 2010
Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets; Corrigendum AC
Foreword
The text of ISO 10156:2010/Cor 1:2010 has been prepared by Technical Committee ISO/TC 58 "Gas cylinders" of the International Organization for Standardization (ISO) and has been taken over...
August 1, 2010
Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets
This International Standard specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under...