SNV - SN EN ISO 10156/AC
Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets; Corrigendum AC
inactive
| Organization: | SNV |
| Publication Date: | 1 October 2010 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Pressure vessels): | 23.020.30 |
| ICS Code (Gases for industrial application): | 71.100.20 |
scope:
Foreword
The text of ISO 10156:2010/Cor 1:2010 has been prepared by Technical Committee ISO/TC 58 "Gas cylinders" of the International Organization for Standardization (ISO) and has been taken over as EN ISO 10156:2010/AC:2010 by Technical Committee CEN/TC 23 "Transportable gas cylinders" the secretariat of which is held by BSI.
Document History
November 1, 2017
Gas cylinders - Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets
A description is not available for this item.
SN EN ISO 10156/AC
October 1, 2010
Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets; Corrigendum AC
Foreword
The text of ISO 10156:2010/Cor 1:2010 has been prepared by Technical Committee ISO/TC 58 "Gas cylinders" of the International Organization for Standardization (ISO) and has been taken over...
August 1, 2010
Gases and gas mixtures - Determination of fire potential and oxidizing ability for the selection of cylinder valve outlets
This International Standard specifies methods for determining whether or not a gas or gas mixture is flammable in air and whether a gas or gas mixture is more or less oxidizing than air under...