DSF/FprEN ISO 3613
Metallic and other inorganic coatings - Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys - Test methods (ISO/FDIS 3613:2010)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Metallic coatings): | 25.220.40 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This International Standard specifies methods for the determination of the presence of colourless chromate conversion coatings; total and quantity of hexavalent chromium in colourless and coloured coatings on zinc, cadmium, aluminium (55 % mass fraction within a range of 54 % to 56 % mass fraction)) - zinc and zinc-aluminium (5 % mass fraction) alloys; total chromium content per unit area on zinc and cadmium; mass per unit area of both colourless and coloured coatings; satisfactory adhesion of chromate conversion coatings; quality of chromate coatings. These methods are applicable to colourless and coloured chromate conversion coatings containing tri- and hexa- valent chromium in varying proportions and produced by either chemical or electrochemical processes; only to chromate coatings that are free from any supplementary coatings such as oil, water or solvent-based polymers or wax
Document History