DSF/PREN ISO 3613

Metallic and other inorganic coatings – Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys – Test methods (ISO/DIS 3613:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 18
ICS Code (Surface treatment): 25.220.20
scope:

This document specifies methods for the determination of - the presence of colourless chromate conversion coatings, - the presence of hexavalent chromium in colourless and coloured coatings on zinc or cadmium or aluminium-zinc (mass fraction of aluminium: 55 %, within a range of 54 % to 56 % mass fraction) and zinc-aluminium (mass fraction of aluminium: 5 %) alloys, - the total chromium content per unit area on zinc and cadmium, - the mass per unit area of both colourless and coloured coatings, - the satisfactory adhesion of chromate conversion coatings, and - the quality of chromate coatings. These methods are applicable - to colourless and coloured chromate conversion coatings containing trivalent and hexavalent chromium in varying proportions and produced by either chemical or electrochemical processes, and - only to chromate coatings that are free from any supplementary coatings, such as oil, water or solvent-based polymers or wax.

Document History

June 1, 2021
Metallic and other inorganic coatings – Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys – Test methods (ISO 3613:2021)
This document specifies methods for the determination of – the presence of colourless chromate conversion coatings, – the presence of hexavalent chromium in colourless and coloured coatings on zinc...
January 26, 2011
Metallic and other inorganic coatings – Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys – Test methods
ISO 3513:2010 specifies methods for the determination of the presence of colourless chromate conversion coatings, presence of hexavalent chromium in colourless and coloured coatings on zinc or...
October 18, 2001
Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys - Test methods
The standard specifies methods for the determination of the: - presence of colourless chromate conversion coatings; - presence and quantity of hexavalent chromium in colourless and coloured coatings...
December 20, 1994
Chromate conversion coatings on zinc and cadmium - Test methods
The standard specifies methods for the determination on zink and cadmium of cromate conversion coating.
DSF/PREN ISO 3613
Metallic and other inorganic coatings – Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys – Test methods (ISO/DIS 3613:2020)
This document specifies methods for the determination of – the presence of colourless chromate conversion coatings, – the presence of hexavalent chromium in colourless and coloured coatings on zinc...
Metallic and other inorganic coatings - Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys - Test methods (ISO/FDIS 3613:2010)
This International Standard specifies methods for the determination of the presence of colourless chromate conversion coatings; total and quantity of hexavalent chromium in colourless and coloured...
Metallic and other inorganic coatings - Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys - Test methods (ISO/DIS 3613:2009)
This International Standard specifies methods for the determination of the presence of colourless chromate conversion coatings; total and quantity of hexavalent chromium in colourless and coloured...
Advertisement