DS/EN ISO 3613

Metallic and other inorganic coatings – Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys – Test methods

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 January 2011
Status: active
Page Count: 22
ICS Code (Metallic coatings): 25.220.40
ICS Code (Surface treatment): 25.220.20
scope:

ISO 3513:2010 specifies methods for the determination of the presence of colourless chromate conversion coatings, presence of hexavalent chromium in colourless and coloured coatings on zinc or cadmium or aluminium-zinc (mass fraction of aluminium: 55 %, within a range of 54 % to 56 % mass fraction); and zinc-aluminium (mass fraction of aluminium: 5 %) alloys, total chromium content per unit area on zinc and cadmium, mass per unit area of both colourless and coloured coatings, satisfactory adhesion of chromate conversion coatings, and quality of chromate coatings.

Document History

June 1, 2021
Metallic and other inorganic coatings – Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys – Test methods (ISO 3613:2021)
This document specifies methods for the determination of – the presence of colourless chromate conversion coatings, – the presence of hexavalent chromium in colourless and coloured coatings on zinc...
DS/EN ISO 3613
January 26, 2011
Metallic and other inorganic coatings – Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys – Test methods
ISO 3513:2010 specifies methods for the determination of the presence of colourless chromate conversion coatings, presence of hexavalent chromium in colourless and coloured coatings on zinc or...
October 18, 2001
Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys - Test methods
The standard specifies methods for the determination of the: - presence of colourless chromate conversion coatings; - presence and quantity of hexavalent chromium in colourless and coloured coatings...
December 20, 1994
Chromate conversion coatings on zinc and cadmium - Test methods
The standard specifies methods for the determination on zink and cadmium of cromate conversion coating.
Metallic and other inorganic coatings – Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys – Test methods (ISO/DIS 3613:2020)
This document specifies methods for the determination of – the presence of colourless chromate conversion coatings, – the presence of hexavalent chromium in colourless and coloured coatings on zinc...
Metallic and other inorganic coatings - Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys - Test methods (ISO/FDIS 3613:2010)
This International Standard specifies methods for the determination of the presence of colourless chromate conversion coatings; total and quantity of hexavalent chromium in colourless and coloured...
Metallic and other inorganic coatings - Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys - Test methods (ISO/DIS 3613:2009)
This International Standard specifies methods for the determination of the presence of colourless chromate conversion coatings; total and quantity of hexavalent chromium in colourless and coloured...
Advertisement