ASD-STAN - PREN 4604-009

Aerospace series Cable, electrical, for signal transmission Part 009: Cable, coaxial, light weight, 50 ohms, 180 Degrees C, type KW (light WN) Product standard

inactive
Organization: ASD-STAN
Publication Date: 1 September 2010
Status: inactive
Page Count: 11
scope:

This standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KW for use in aircraft electrical systems at operating temperature between − 55 °C and 180 °C and specially for high frequency up to 6 GHz. Nevertheless, if needed, − 65 °C is also acceptable as shown by rapid change of temperature test.

Document History

October 1, 2014
Aerospace series Cable, electrical, for signal transmission Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) Product standard
This standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KW for use in aircraft electrical systems at operating temperature between - 55 °C and 180 °C and...
October 1, 2012
Aerospace series Cable, electrical, for signal transmission Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) Product standard
This standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KW for use in aircraft electrical systems at operating temperature between-55 °C and 180 °C and...
PREN 4604-009
September 1, 2010
Aerospace series Cable, electrical, for signal transmission Part 009: Cable, coaxial, light weight, 50 ohms, 180 Degrees C, type KW (light WN) Product standard
This standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KW for use in aircraft electrical systems at operating temperature between − 55 °C and 180 °C and...
April 30, 2008
Aerospace series Cable, electrical, for signal transmission Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) Product standard
A description is not available for this item.

References

Advertisement