ASD-STAN PREN 4604-009
Aerospace series Cable, electrical, for signal transmission Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) Product standard
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 11 |
scope:
This standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KW for use in aircraft electrical systems at operating temperature between - 55 °C and 180 °C and specially for high frequency up to 6 GHz. Nevertheless, if needed, - 65 °C is also acceptable as shown by rapid change of temperature test.
Document History
ASD-STAN PREN 4604-009
October 1, 2014
Aerospace series Cable, electrical, for signal transmission Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) Product standard
This standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KW for use in aircraft electrical systems at operating temperature between - 55 °C and 180 °C and...
October 1, 2012
Aerospace series Cable, electrical, for signal transmission Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) Product standard
This standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KW for use in aircraft electrical systems at operating temperature between-55 °C and 180 °C and...
September 1, 2010
Aerospace series Cable, electrical, for signal transmission Part 009: Cable, coaxial, light weight, 50 ohms, 180 Degrees C, type KW (light WN) Product standard
This standard specifies the required characteristics of a light weight coaxial cable, 50 Ω, type KW for use in aircraft electrical systems at operating temperature between − 55 °C and 180 °C and...
April 30, 2008
Aerospace series Cable, electrical, for signal transmission Part 009: Cable, coaxial, light weight, 50 ohms, 180 °C, type KW (light WN) Product standard
A description is not available for this item.