DOD - SMD 5962-01533

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 32-BIT, 3.3 V, RADIATION-HARDENED SRAM, MULTICHIP MODULE

inactive
Buy Now
Organization: DOD
Publication Date: 30 July 2010
Status: inactive
Page Count: 33
scope:

This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V), and for appropriate satellite and similar applications (device class T). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN. For device class T, the user is encouraged to review the manufacturers Quality Management (QM) plan as part of their evaluation of these parts and their acceptability in the intended application.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

August 7, 2020
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 32-BIT, 3.3 V, RADIATION-HARDENED SRAM, MULTICHIP MODULE
Scope. This drawing documents three product assurance class levels consisting of high reliability (device class Q), space application (device class V), and for appropriate satellite and similar...
April 1, 2019
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 32-BIT, 3.3 V, RADIATION-HARDENED SRAM, MULTICHIP MODULE
This drawing documents three product assurance class levels consisting of high reliability (device class Q), space application (device class V), and for appropriate satellite and similar applications...
August 24, 2017
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 32-BIT, 3.3 V, RADIATION-HARDENED SRAM, MULTICHIP MODULE
This drawing documents three product assurance class levels consisting of high reliability (device class Q), space application (device class V), and for appropriate satellite and similar applications...
SMD 5962-01533
July 30, 2010
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 32-BIT, 3.3 V, RADIATION-HARDENED SRAM, MULTICHIP MODULE
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V), and for appropriate satellite and similar...
September 10, 2009
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 32-BIT, 3.3 V, RADIATION-HARDENED SRAM, MULTICHIP MODULE
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V), and for appropriate satellite and similar...
June 30, 2003
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 32-BIT, 3.3V, RADIATION-HARDENED SRAM, MULTICHIP MODULE
A description is not available for this item.
October 22, 2002
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 32-BIT, 3.3V, RADIATION-HARDENED SRAM, MULTICHIP MODULE
A description is not available for this item.
September 28, 2001
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K X 32-BIT, 3.3V, RADIATION-HARDENED SRAM, MULTICHIP MODULE
A description is not available for this item.

References

Advertisement