ISO 10110-8

Optics and photonics — Preparation of drawings for optical elements and systems — Part 8: Surface texture; roughness and waviness

inactive
Buy Now
Organization: ISO
Publication Date: 1 October 2010
Status: inactive
Page Count: 24
ICS Code (Optical equipment): 37.020
ICS Code (Mechanical engineering drawings): 01.100.20
scope:

ISO 10110 specifies the presentation of design and functional requirements for optical elements in technical drawings used for manufacturing and inspection.

This part of ISO 10110 specifies rules for the indication of the surface texture of optical elements. Surface texture is the characteristic of a surface that can be effectively described with statistical methods. Typically, surface texture is associated with high spatial frequency errors (roughness) and mid-spatial frequency errors (waviness).

This part of ISO 10110 is primarily intended for the specification of polished optics.

This part of ISO 10110 describes a method for characterizing the residual surface that is left after detrending by subtracting the surface form. The control of the surface form is specified in ISO 10110-5 and ISO 10110-12, it is not specified in this part of ISO 10110.

Document History

November 1, 2019
Optics and photonics — Preparation of drawings for optical elements and systems — Part 8: Surface texture
This document specifies rules for the indication of the surface texture of optical elements, in the ISO 10110 series, which standardizes drawing indications for optical elements and systems. Surface...
ISO 10110-8
October 1, 2010
Optics and photonics — Preparation of drawings for optical elements and systems — Part 8: Surface texture; roughness and waviness
ISO 10110 specifies the presentation of design and functional requirements for optical elements in technical drawings used for manufacturing and inspection. This part of ISO 10110 specifies rules...
November 1, 1997
Optics and Optical Instruments - Preparation of Drawings for Optical Elements and Systems - Part 8: Surface Texture
A description is not available for this item.

References

Advertisement