CSA - C656-05

Performance standard for split-system and single-package central air conditioners and heat pumps

inactive
Organization: CSA
Publication Date: 1 March 2005
Status: inactive
Page Count: 118
scope:

This Standard applies to

(a) factory-made, air-source, air-sink, split-system, and single-package unitary air conditioners and heat pumps matching assemblies of the type classified in Clause 1.2 and intended for air-conditioning and space-heating applications in buildings;

(b) through-the-wall single-package split-system and small-duct high-velocity central air conditioners and heat pumps matching assemblies of the type classified in Clause 1.2 and intended for air-conditioning and space-heating applications in buildings;

(c) electrically driven, mechanical, vapour-compression-type systems charged with one of the refrigerants listed as Group 1 in CSA B52; and

(d) equipment rated below 19.0 kW (65 000 Btu/h) heating or cooling at standard rating conditions, in accordance with Clause 9.2.

This Standard does not apply to

(a) burner-assisted air-source heat pumps;

(b) air-source/air-sink multi-function heat pump systems; and

(c) integrated vapour-compression-type heat pump systems.

Document History

January 1, 2014
Performance standard for split-system and single-package air conditioners and heat pumps
General This Standard applies to unitary air conditioners and heat pumps that are a) factory-made; b) air-source and/or air-sink; c) split-system matching assemblies (including mini-split and...
January 1, 2014
Performance standard for split-system and single-package air conditioners and heat pumps
This Standard applies to unitary air conditioners and heat pumps that are a) factory-made; b) air-source and/or air-sink; c) split-system matching assemblies (including mini-split and multi-split)...
C656-05
March 1, 2005
Performance standard for split-system and single-package central air conditioners and heat pumps
This Standard applies to (a) factory-made, air-source, air-sink, split-system, and single-package unitary air conditioners and heat pumps matching assemblies of the type classified in Clause 1.2 and...
March 1, 2005
Performance standard for split-system and single-package central air conditioners and heat pumps
General This Standard applies to (a) factory-made, air-source, air-sink, split-system, and single-package unitary air conditioners and heat pumps matching assemblies of the type classified in...
March 1, 2005
Performance standard for split-system and single-package central air conditioners and heat pumps
General This Standard applies to (a) factory-made, air-source, air-sink, split-system, and single-package unitary air conditioners and heat pumps matching assemblies of the type classified in Clause...
February 1, 1992
Performance Standard for Single Package Central Air-Conditioners and Heat Pumps
This Standard applies to factory-made, air-source, air-sink, single package, unitary air-conditioners and heat pumps, matching assemblies of the type classified in Clause 1.4, intended for...
January 1, 1992
Performance Standard for Single Package Central Air-Conditioners and Heat Pumps
Applies to factory-made, air-source, air-sink, single package, unitary air-conditioners and heat pumps, matching assemblies of the type classified in Clause 1.4, intended for air-conditioning and...
Advertisement