CSA - C656-05

Performance standard for split-system and single-package central air conditioners and heat pumps

inactive
Organization: CSA
Publication Date: 1 March 2005
Status: inactive
Page Count: 110
scope:

General

This Standard applies to

(a) factory-made, air-source, air-sink, split-system, and single-package unitary air conditioners and heat pumps matching assemblies of the type classified in Clause 1.2 and intended for air-conditioning and space-heating applications in buildings;

(b) through-the-wall single-package split-system and small-duct high-velocity central air conditioners and heat pumps matching assemblies of the type classified in Clause 1.2 and intended for air-conditioning and space-heating applications in buildings;

(c) electrically driven, mechanical, vapour-compression-type systems charged with one of the refrigerants listed as Group 1 in CSA B52; and

(d) equipment rated below 19.0 kW (65 000 Btu/h) heating or cooling at standard rating conditions, in accordance with Clause 9.2.

This Standard does not apply to

(a) burner-assisted air-source heat pumps;

(b) air-source/air-sink multi-function heat pump systems; and

(c) integrated vapour-compression-type heat pump systems.

Unitary equipment

Unitary equipment within the scope of this Standard is outlined in Table 1.

Terminology

In CSA Standards, "shall" is used to express a requirement, i.e., a provision that the user is obliged to satisfy in order to comply with the standard; "should" is used to express a recommendation or that which is advised but not required; "may" is used to express an option or that which is permissible within the limits of the standard; and "can" is used to express possibility or capability. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are considered part of the table or figure and may be written as requirements. Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application.

Units of measurement

The values given in SI (metric) units are the standard. The values given in parentheses are for information only.

Document History

January 1, 2014
Performance standard for split-system and single-package air conditioners and heat pumps
General This Standard applies to unitary air conditioners and heat pumps that are a) factory-made; b) air-source and/or air-sink; c) split-system matching assemblies (including mini-split and...
January 1, 2014
Performance standard for split-system and single-package air conditioners and heat pumps
This Standard applies to unitary air conditioners and heat pumps that are a) factory-made; b) air-source and/or air-sink; c) split-system matching assemblies (including mini-split and multi-split)...
March 1, 2005
Performance standard for split-system and single-package central air conditioners and heat pumps
This Standard applies to (a) factory-made, air-source, air-sink, split-system, and single-package unitary air conditioners and heat pumps matching assemblies of the type classified in Clause 1.2 and...
March 1, 2005
Performance standard for split-system and single-package central air conditioners and heat pumps
General This Standard applies to (a) factory-made, air-source, air-sink, split-system, and single-package unitary air conditioners and heat pumps matching assemblies of the type classified in...
C656-05
March 1, 2005
Performance standard for split-system and single-package central air conditioners and heat pumps
General This Standard applies to (a) factory-made, air-source, air-sink, split-system, and single-package unitary air conditioners and heat pumps matching assemblies of the type classified in Clause...
February 1, 1992
Performance Standard for Single Package Central Air-Conditioners and Heat Pumps
This Standard applies to factory-made, air-source, air-sink, single package, unitary air-conditioners and heat pumps, matching assemblies of the type classified in Clause 1.4, intended for...
January 1, 1992
Performance Standard for Single Package Central Air-Conditioners and Heat Pumps
Applies to factory-made, air-source, air-sink, single package, unitary air-conditioners and heat pumps, matching assemblies of the type classified in Clause 1.4, intended for air-conditioning and...
Advertisement