CSA - CAN/CSA-C656-M92

Performance Standard for Single Package Central Air-Conditioners and Heat Pumps

inactive
Organization: CSA
Publication Date: 1 February 1992
Status: inactive
Page Count: 55
scope:

This Standard applies to factory-made, air-source, air-sink, single package, unitary air-conditioners and heat pumps, matching assemblies of the type classified in Clause 1.4, intended for airconditioning and space heating applications.

This Standard applies only to electrically driven, mechanical, vapour-compression-type systems charged with one of the refrigerants listed in Group 1 of CSA Standard B52, Mechanical Refrigeration Code.

This Standard applies to equipment rated below 19.0 kW (65,000 Btu/h) heating or cooling at standard rating conditions as listed in Clause 6.2.

Document History

January 1, 2014
Performance standard for split-system and single-package air conditioners and heat pumps
General This Standard applies to unitary air conditioners and heat pumps that are a) factory-made; b) air-source and/or air-sink; c) split-system matching assemblies (including mini-split and...
January 1, 2014
Performance standard for split-system and single-package air conditioners and heat pumps
This Standard applies to unitary air conditioners and heat pumps that are a) factory-made; b) air-source and/or air-sink; c) split-system matching assemblies (including mini-split and multi-split)...
March 1, 2005
Performance standard for split-system and single-package central air conditioners and heat pumps
This Standard applies to (a) factory-made, air-source, air-sink, split-system, and single-package unitary air conditioners and heat pumps matching assemblies of the type classified in Clause 1.2 and...
March 1, 2005
Performance standard for split-system and single-package central air conditioners and heat pumps
General This Standard applies to (a) factory-made, air-source, air-sink, split-system, and single-package unitary air conditioners and heat pumps matching assemblies of the type classified in...
March 1, 2005
Performance standard for split-system and single-package central air conditioners and heat pumps
General This Standard applies to (a) factory-made, air-source, air-sink, split-system, and single-package unitary air conditioners and heat pumps matching assemblies of the type classified in Clause...
CAN/CSA-C656-M92
February 1, 1992
Performance Standard for Single Package Central Air-Conditioners and Heat Pumps
This Standard applies to factory-made, air-source, air-sink, single package, unitary air-conditioners and heat pumps, matching assemblies of the type classified in Clause 1.4, intended for...
January 1, 1992
Performance Standard for Single Package Central Air-Conditioners and Heat Pumps
Applies to factory-made, air-source, air-sink, single package, unitary air-conditioners and heat pumps, matching assemblies of the type classified in Clause 1.4, intended for air-conditioning and...

References

Advertisement