DOD - SMD 5962-08224

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 4,000,000 GATES, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 15 September 2010
Status: inactive
Page Count: 42
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 28, 2023
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 4,000,000 GATES, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
September 27, 2016
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 4,000,000 GATES, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 21, 2014
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 4,000,000 GATES, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
November 9, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 4,000,000 GATES, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 8, 2012
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 4,000,000 GATES, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-08224
September 15, 2010
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 4,000,000 GATES, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 5, 2009
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, FIELD PROGRAMMABLE GATE ARRAY, 4,000,000 GATES, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement